Abbatron Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith 8759

Description
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith - 12N0690 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith
12N0690
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith 12N0690
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0690
Product Name Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.5906 inch (15 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details