Abbatron Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 8753

Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith - 95H6363 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
95H6363
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 95H6363
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6363
Product Name Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-M5-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Spacers - 2240464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details