Abbatron Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith 875

Description
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith - 95H6361 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith
95H6361
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith 95H6361
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 95H6361
Product Name Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details