Abbatron Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 8747

Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith - 95H6360 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
95H6360
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 95H6360
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6360
Product Name Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details