Abbatron Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith 873

Description
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith - 95H6356 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith
95H6356
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith 95H6356
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 95H6356
Product Name Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details