SPACER, ROUND, BRASS, 22.23MM; Spacer Material:Brass; Overall Length:22.23mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 95H6352 |
| Product Name | Spacer, Round, Brass, 22.23Mm; Spacer Material Abbatron Hh Smith |
| Type & Shape | Round |