Abbatron Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 8717

Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith - 95H6347 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
95H6347
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 95H6347
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6347
Product Name Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers