Abbatron Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith 8711

Description
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith - 87H8979 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith
87H8979
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith 87H8979
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 87H8979
Product Name Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details