Abbatron Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith 8708

Description
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith - 91B5453 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith
91B5453
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith 91B5453
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 91B5453
Product Name Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details