Abbatron Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 8700

Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith - 67F4132 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
67F4132
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 67F4132
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4132
Product Name Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Metric Size M4; M4
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Aluminum Standoffs - BSOA-024-26 - bisco industries
Specs
Type & Shape Standoff
View Details