Abbatron Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith 870

Description
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith - 93C9586 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith
93C9586
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith 93C9586
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 93C9586
Product Name Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers