Abbatron Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith 868

Description
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith - 90C0241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith
90C0241
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith 90C0241
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90C0241
Product Name Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details