Abbatron Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith 8551

Description
SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith - 98F3459 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith
98F3459
Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith 98F3459
SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3459
Product Name Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers