Abbatron Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith 8550

Description
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith - 94C1688 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith
94C1688
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith 94C1688
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94C1688
Product Name Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers