Abbatron Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith 8549

Description
SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith - 07C9031 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith
07C9031
Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith 07C9031
SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 07C9031
Product Name Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details