Abbatron Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 8541

Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith - 94F9110 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
94F9110
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 94F9110
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Spacer; #10; Aluminum; 5/16 in.; 0.250 in.
70211292
Spacer; #10; Aluminum; 5/16 in.; 0.250 in. 70211292
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L

  • Offer a light-weight alternative to brass counterparts
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 94F9110 70211292
Product Name Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith Spacer; #10; Aluminum; 5/16 in.; 0.250 in.
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers