Abbatron Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith 8540

Description
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith - 94F9109 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith
94F9109
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith 94F9109
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9109
Product Name Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers