Abbatron Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith 8530

Description
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith - 26C2116 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith
26C2116
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith 26C2116
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26C2116
Product Name Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-M3.5-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2699019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details