Abbatron Spacer Round Al 0.25In X 38.1Mm; Spacer Type Abbatron Hh Smith 8529

Description
SPACER ROUND AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.42mm RoHS Compliant: Yes
Datasheet
Description
SPACER ROUND AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.42mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 38.1Mm; Spacer Type Abbatron Hh Smith - 13F227 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 38.1Mm; Spacer Type Abbatron Hh Smith
13F227
Spacer Round Al 0.25In X 38.1Mm; Spacer Type Abbatron Hh Smith 13F227
SPACER ROUND AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.42mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 13F227
Product Name Spacer Round Al 0.25In X 38.1Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Spacers - 2192016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details