Abbatron Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith 8522

Description
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith - 26M8424 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith
26M8424
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith 26M8424
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.293mm RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.293mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26M8424
Product Name Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-032-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details