Abbatron Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith 8520

Description
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:4.293mm RoHS Compliant: No
Datasheet
Description
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:4.293mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith - 67F4027 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith
67F4027
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith 67F4027
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:4.293mm RoHS Compliant: No

SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:4.293mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4027
Product Name Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details