Abbatron Spacer Round Al 0.25In X 38.1Mm; Spacer Material Abbatron Hh Smith 8509

Description
SPACER ROUND AL 0.25IN X 38.1MM; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.5mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.658mm; Overall Length:38.1mm RoHS Compliant: No
Datasheet
Description
SPACER ROUND AL 0.25IN X 38.1MM; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.5mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.658mm; Overall Length:38.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 38.1Mm; Spacer Material Abbatron Hh Smith - 98F3557 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 38.1Mm; Spacer Material Abbatron Hh Smith
98F3557
Spacer Round Al 0.25In X 38.1Mm; Spacer Material Abbatron Hh Smith 98F3557
SPACER ROUND AL 0.25IN X 38.1MM; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.5mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.658mm; Overall Length:38.1mm RoHS Compliant: No

SPACER ROUND AL 0.25IN X 38.1MM; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.5mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.658mm; Overall Length:38.1mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3557
Product Name Spacer Round Al 0.25In X 38.1Mm; Spacer Material Abbatron Hh Smith
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers