Abbatron Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith 8505

Description
SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith - 67F4024 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith
67F4024
Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith 67F4024
SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm; Thread Size - Imperial:#6 RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm; Thread Size - Imperial:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4024
Product Name Spacer, Round Al 0.25Inx19.05Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers