Abbatron Spacer; #6; Aluminum; 1/4 in.; 0.250 in. 8501

Description
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts
Datasheet
Description
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; #6; Aluminum; 1/4 in.; 0.250 in. - 70211304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; #6; Aluminum; 1/4 in.; 0.250 in.
70211304
Spacer; #6; Aluminum; 1/4 in.; 0.250 in. 70211304
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L

  • Offer a light-weight alternative to brass counterparts
Supplier's Site
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith - 67F4020 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
67F4020
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith 67F4020
SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211304 67F4020
Product Name Spacer; #6; Aluminum; 1/4 in.; 0.250 in. Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16 Hex Female Standoff - 1895 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers