Abbatron Spacer, Round, Aluminium, 28.58Mm; Spacer Material Abbatron Hh Smith 8500R

Description
SPACER, ROUND, ALUMINIUM, 28.58MM; Spacer Material:Aluminium; Overall Length:28.58mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 28.58MM; Spacer Material:Aluminium; Overall Length:28.58mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 28.58Mm; Spacer Material Abbatron Hh Smith - 12N0674 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 28.58Mm; Spacer Material Abbatron Hh Smith
12N0674
Spacer, Round, Aluminium, 28.58Mm; Spacer Material Abbatron Hh Smith 12N0674
SPACER, ROUND, ALUMINIUM, 28.58MM; Spacer Material:Aluminium; Overall Length:28.58mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 28.58MM; Spacer Material:Aluminium; Overall Length:28.58mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0674
Product Name Spacer, Round, Aluminium, 28.58Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO4-M3-06 - bisco industries
Specs
Type & Shape Standoff
View Details