Abbatron Spacer; Spacer Type Abbatron Hh Smith 8489

Description
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.15mm; Spacer Plating:Iridite; Spacing Height:1.5" RoHS Compliant: No
Description
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.15mm; Spacer Plating:Iridite; Spacing Height:1.5" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Spacer; Spacer Type Abbatron Hh Smith - 13F225 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Abbatron Hh Smith
13F225
Spacer; Spacer Type Abbatron Hh Smith 13F225
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.15mm; Spacer Plating:Iridite; Spacing Height:1.5" RoHS Compliant: No

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.15mm; Spacer Plating:Iridite; Spacing Height:1.5" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 13F225
Product Name Spacer; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-632-36ZI - bisco industries
Specs
Type & Shape Standoff
View Details