Abbatron Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith 8482

Description
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith - 26M8420 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith
26M8420
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith 26M8420
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:3.048mm RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26M8420
Product Name Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers