Abbatron Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length 8481

Description
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length
Datasheet
Description
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length
70210395
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length 70210395
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length

Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length

Supplier's Site
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith - 26M8419 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
26M8419
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith 26M8419
SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.048mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210395 26M8419
Product Name Spacer; Round; Aluminum; #4 ID; 1/4" OD; 1/4" Length Spacer Round Al 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
Type & Shape Spacer; Round Round
Material Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers