Abbatron Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith 8480X

Description
SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith - 12N0673 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith
12N0673
Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith 12N0673
SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0673
Product Name Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details