Abbatron Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith 8480

Description
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith - 67F4011 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith
67F4011
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith 67F4011
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.048mm RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4011
Product Name Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers