Abbatron Standoff, Alu, Hex F-F, 10-32, 38.1Mm; Standoff Material Abbatron Hh Smith 8469

Description
STANDOFF, ALU, HEX F-F, 10-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:38.1mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 10-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:38.1mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 10-32, 38.1Mm; Standoff Material Abbatron Hh Smith - 99F5630 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 10-32, 38.1Mm; Standoff Material Abbatron Hh Smith
99F5630
Standoff, Alu, Hex F-F, 10-32, 38.1Mm; Standoff Material Abbatron Hh Smith 99F5630
STANDOFF, ALU, HEX F-F, 10-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:38.1mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 10-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:38.1mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Standoff; #10-32; 1.5 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
70211306
Standoff; #10-32; 1.5 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; 70211306
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs
Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 99F5630 70211306
Product Name Standoff, Alu, Hex F-F, 10-32, 38.1Mm; Standoff Material Abbatron Hh Smith Standoff; #10-32; 1.5 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
Type & Shape Standoff; Female / Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details