Abbatron Standoff, Alu, Hex F-F, 10-32, 19.05Mm; Standoff Material Abbatron Hh Smith 8465

Description
STANDOFF, ALU, HEX F-F, 10-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 10-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 10-32, 19.05Mm; Standoff Material Abbatron Hh Smith - 95M5206 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 10-32, 19.05Mm; Standoff Material Abbatron Hh Smith
95M5206
Standoff, Alu, Hex F-F, 10-32, 19.05Mm; Standoff Material Abbatron Hh Smith 95M5206
STANDOFF, ALU, HEX F-F, 10-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 10-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95M5206
Product Name Standoff, Alu, Hex F-F, 10-32, 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.8750 inch (22.22 mm)
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers