Abbatron Standoff, Alu, Hex F-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith 8451

Description
STANDOFF, ALU, HEX F-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith - 94F9023 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith
94F9023
Standoff, Alu, Hex F-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith 94F9023
STANDOFF, ALU, HEX F-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9023
Product Name Standoff, Alu, Hex F-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers