Abbatron Standoff, Alu, Hex F-F, 8-32, 44.45Mm; Standoff Material Abbatron Hh Smith 8450

Description
STANDOFF, ALU, HEX F-F, 8-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:44.45mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 8-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:44.45mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 8-32, 44.45Mm; Standoff Material Abbatron Hh Smith - 50F216 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 8-32, 44.45Mm; Standoff Material Abbatron Hh Smith
50F216
Standoff, Alu, Hex F-F, 8-32, 44.45Mm; Standoff Material Abbatron Hh Smith 50F216
STANDOFF, ALU, HEX F-F, 8-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:44.45mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 8-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:44.45mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50F216
Product Name Standoff, Alu, Hex F-F, 8-32, 44.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-3.5M3-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details