Abbatron Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith 8447

Description
SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith - 67F4131 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
67F4131
Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith 67F4131
SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4131
Product Name Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details