Abbatron Spacer/standoff Hex Al 6.35Mm X 22.225Mm; Standoff Material Abbatron Hh Smith 8446

Description
SPACER/STANDOFF HEX AL 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF HEX AL 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Hex Al 6.35Mm X 22.225Mm; Standoff Material Abbatron Hh Smith - 67F4130 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Al 6.35Mm X 22.225Mm; Standoff Material Abbatron Hh Smith
67F4130
Spacer/standoff Hex Al 6.35Mm X 22.225Mm; Standoff Material Abbatron Hh Smith 67F4130
SPACER/STANDOFF HEX AL 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF HEX AL 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4130
Product Name Spacer/standoff Hex Al 6.35Mm X 22.225Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers