Abbatron Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith 8443

Description
SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith - 26M8417 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith
26M8417
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith 26M8417
SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26M8417
Product Name Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details