Abbatron Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 8441

Description
SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No
Datasheet
Description
SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith - 67F4125 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith
67F4125
Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 67F4125
SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No

SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4125
Product Name Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details