Abbatron Standoff, Alu, Hex F-F, 6-32, 76.2Mm; Standoff Material Abbatron Hh Smith 8433

Description
STANDOFF, ALU, HEX F-F, 6-32, 76.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:76.2mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 6-32, 76.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:76.2mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 6-32, 76.2Mm; Standoff Material Abbatron Hh Smith - 90B8360 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 6-32, 76.2Mm; Standoff Material Abbatron Hh Smith
90B8360
Standoff, Alu, Hex F-F, 6-32, 76.2Mm; Standoff Material Abbatron Hh Smith 90B8360
STANDOFF, ALU, HEX F-F, 6-32, 76.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:76.2mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 6-32, 76.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:76.2mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Standoff; #6-32; 3 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; - 70211273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 3 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
70211273
Standoff; #6-32; 3 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; 70211273
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs
Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 90B8360 70211273
Product Name Standoff, Alu, Hex F-F, 6-32, 76.2Mm; Standoff Material Abbatron Hh Smith Standoff; #6-32; 3 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
Type & Shape Standoff; Female / Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 2126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers