Abbatron Standoff, Alu, Hex F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith 8432

Description
STANDOFF, ALU, HEX F-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:63.5mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:63.5mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith - 90B8709 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith
90B8709
Standoff, Alu, Hex F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith 90B8709
STANDOFF, ALU, HEX F-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:63.5mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:63.5mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90B8709
Product Name Standoff, Alu, Hex F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details