Abbatron Standoff; #6-32; 1 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; 8427

Description
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.
Datasheet
Description
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; #6-32; 1 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; - 70211272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
70211272
Standoff; #6-32; 1 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; 70211272
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs
Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

Supplier's Site
Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith - 67F4123 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
67F4123
Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith 67F4123
SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211272 67F4123
Product Name Standoff; #6-32; 1 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; Spacer/standoff, Hex, Al 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details