Abbatron Spacer/standoff, Hex, Al 6.35Mm X 9.53Mm; Standoff Material Abbatron Hh Smith 8422

Description
SPACER/STANDOFF, HEX, AL 6.35MM X 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX, AL 6.35MM X 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Al 6.35Mm X 9.53Mm; Standoff Material Abbatron Hh Smith - 67F4118 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 9.53Mm; Standoff Material Abbatron Hh Smith
67F4118
Spacer/standoff, Hex, Al 6.35Mm X 9.53Mm; Standoff Material Abbatron Hh Smith 67F4118
SPACER/STANDOFF, HEX, AL 6.35MM X 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #6-32; 0.375 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; - 70211270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.375 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
70211270
Standoff; #6-32; 0.375 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541; 70211270
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs
Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 67F4118 70211270
Product Name Spacer/standoff, Hex, Al 6.35Mm X 9.53Mm; Standoff Material Abbatron Hh Smith Standoff; #6-32; 0.375 in.; 1/4 in.; Hex; Aluminum; QQ-A-225/3, MIL-C-5541;
Type & Shape Standoff; Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers