Abbatron Spacer, Hex, 6-32, 6.35Mm, Aluminium, Chromate; Standoff Material Abbatron Hh Smith 8420T

Description
SPACER, HEX, 6-32, 6.35MM, ALUMINIUM, CHROMATE; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:6.35mm RoHS Compliant: No
Datasheet
Description
SPACER, HEX, 6-32, 6.35MM, ALUMINIUM, CHROMATE; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, 6-32, 6.35Mm, Aluminium, Chromate; Standoff Material Abbatron Hh Smith - 01H9697 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, 6.35Mm, Aluminium, Chromate; Standoff Material Abbatron Hh Smith
01H9697
Spacer, Hex, 6-32, 6.35Mm, Aluminium, Chromate; Standoff Material Abbatron Hh Smith 01H9697
SPACER, HEX, 6-32, 6.35MM, ALUMINIUM, CHROMATE; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:6.35mm RoHS Compliant: No

SPACER, HEX, 6-32, 6.35MM, ALUMINIUM, CHROMATE; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 01H9697
Product Name Spacer, Hex, 6-32, 6.35Mm, Aluminium, Chromate; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details