Abbatron Standoff, Alu, Hex F-F, 4-40, 88.9Mm; Standoff Material Abbatron Hh Smith 8414

Description
STANDOFF, ALU, HEX F-F, 4-40, 88.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:88.9mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 4-40, 88.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:88.9mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 4-40, 88.9Mm; Standoff Material Abbatron Hh Smith - 95H6316 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 4-40, 88.9Mm; Standoff Material Abbatron Hh Smith
95H6316
Standoff, Alu, Hex F-F, 4-40, 88.9Mm; Standoff Material Abbatron Hh Smith 95H6316
STANDOFF, ALU, HEX F-F, 4-40, 88.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:88.9mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 4-40, 88.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:88.9mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6316
Product Name Standoff, Alu, Hex F-F, 4-40, 88.9Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers