Abbatron Standoff; #4-40; 0.5 in.; 1/4 in.; Hex;Aluminum; QQ-A-225/3, MIL-C-5541; 8403

Description
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.
Datasheet
Description
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; #4-40; 0.5 in.; 1/4 in.; Hex;Aluminum; QQ-A-225/3, MIL-C-5541; - 70211268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.5 in.; 1/4 in.; Hex;Aluminum; QQ-A-225/3, MIL-C-5541;
70211268
Standoff; #4-40; 0.5 in.; 1/4 in.; Hex;Aluminum; QQ-A-225/3, MIL-C-5541; 70211268
1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

1⁄4 in. Outer Diameter, Aluminum Hex Threaded Standoffs
Hex shaped smith spacers designed for applications requiring wrench tightening. Aluminum is finished with yellow irridite.

Supplier's Site
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith - 19M8539 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith
19M8539
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith 19M8539
SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211268 19M8539
Product Name Standoff; #4-40; 0.5 in.; 1/4 in.; Hex;Aluminum; QQ-A-225/3, MIL-C-5541; Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers