Abbatron Standoff, Alu, Round F-F, 10-32, 12.7Mm; Standoff Material Abbatron Hh Smith 8383

Description
STANDOFF, ALU, ROUND F-F, 10-32, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 10-32, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 10-32, 12.7Mm; Standoff Material Abbatron Hh Smith - 92B5947 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 10-32, 12.7Mm; Standoff Material Abbatron Hh Smith
92B5947
Standoff, Alu, Round F-F, 10-32, 12.7Mm; Standoff Material Abbatron Hh Smith 92B5947
STANDOFF, ALU, ROUND F-F, 10-32, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 10-32, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92B5947
Product Name Standoff, Alu, Round F-F, 10-32, 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers