Abbatron Standoff, Alu, Round F-F, 10-32, 3.18Mm; Standoff Material Abbatron Hh Smith 8380

Description
STANDOFF, ALU, ROUND F-F, 10-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:3.18mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 10-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:3.18mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 10-32, 3.18Mm; Standoff Material Abbatron Hh Smith - 53W5346 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 10-32, 3.18Mm; Standoff Material Abbatron Hh Smith
53W5346
Standoff, Alu, Round F-F, 10-32, 3.18Mm; Standoff Material Abbatron Hh Smith 53W5346
STANDOFF, ALU, ROUND F-F, 10-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:3.18mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 10-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:3.18mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5346
Product Name Standoff, Alu, Round F-F, 10-32, 3.18Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-20 - bisco industries
Specs
Type & Shape Standoff
View Details