Abbatron Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Material Abbatron Hh Smith 8364

Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Material:Aluminium; Body Diameter:0.25"; Body Length:15.875mm; Overall Length:15.875mm; Spacer Plating:Iridite; Spacing Height:0.625"; Thread Length:15.875mm; Thread Size - Imperial:8-32 RoHS Compliant: No
Datasheet
Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Material:Aluminium; Body Diameter:0.25"; Body Length:15.875mm; Overall Length:15.875mm; Spacer Plating:Iridite; Spacing Height:0.625"; Thread Length:15.875mm; Thread Size - Imperial:8-32 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Material Abbatron Hh Smith - 67F4096 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Material Abbatron Hh Smith
67F4096
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Material Abbatron Hh Smith 67F4096
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Material:Aluminium; Body Diameter:0.25"; Body Length:15.875mm; Overall Length:15.875mm; Spacer Plating:Iridite; Spacing Height:0.625"; Thread Length:15.875mm; Thread Size - Imperial:8-32 RoHS Compliant: No

SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Material:Aluminium; Body Diameter:0.25"; Body Length:15.875mm; Overall Length:15.875mm; Spacer Plating:Iridite; Spacing Height:0.625"; Thread Length:15.875mm; Thread Size - Imperial:8-32 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4096
Product Name Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Material Abbatron Hh Smith
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers