Abbatron Standoff; #6-32; 1 in.; Aluminum; 1/4 in.; Yellow Irridite; Round 8347

Description
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs
Datasheet
Description
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; #6-32; 1 in.; Aluminum; 1/4 in.; Yellow Irridite; Round - 70211301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1 in.; Aluminum; 1/4 in.; Yellow Irridite; Round
70211301
Standoff; #6-32; 1 in.; Aluminum; 1/4 in.; Yellow Irridite; Round 70211301
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

Supplier's Site
Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith - 26M8408 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
26M8408
Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 26M8408
SPACER/STANDOFF ROUND AL 0.25IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.25IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211301 26M8408
Product Name Standoff; #6-32; 1 in.; Aluminum; 1/4 in.; Yellow Irridite; Round Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1057940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers