Abbatron Standoff, Alu, Round F-F, 4-40, 31.75Mm; Standoff Material Abbatron Hh Smith 8328

Description
STANDOFF, ALU, ROUND F-F, 4-40, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 4-40, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 4-40, 31.75Mm; Standoff Material Abbatron Hh Smith - 98F3464 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 4-40, 31.75Mm; Standoff Material Abbatron Hh Smith
98F3464
Standoff, Alu, Round F-F, 4-40, 31.75Mm; Standoff Material Abbatron Hh Smith 98F3464
STANDOFF, ALU, ROUND F-F, 4-40, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 4-40, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:31.75mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3464
Product Name Standoff, Alu, Round F-F, 4-40, 31.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2809219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers